Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.27
PCB Mount Orientation | Right Angle |
---|---|
Number of Rows | 1 |
Number of Positions | 8 |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 7.87µin, .2µm |
Housing Color | Black |
Centerline (Pitch) | 1mm, .039in |
Housing Material | Nylon - GF |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
PCB Mount Alignment Type | Boss |
Mating Retention | With |
Circuit Application | Signal |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Header Type | Partially Shrouded |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
HDR ASSY MINI VP 1.0MM W TO B | TE Connectivity 1674000-2 | RS Americas |
Special Order: HDR ASSY MINI VP 1.0MM W TO B PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 8 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 8 | PCB Header & Receptacle | Part Number: 1674000-2 | Internal Number: 1674000-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1674000-2?
Additional datasheets, footprints and schematics for 1674000-2 are listed on our Part Details page. You can also find images and similar parts to 1674000-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1674000-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1674000-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1674000-2 fall under?
The 1674000-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1674000-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1674000-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1674000-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1674000-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Avnet America, RS Americas and Boersig have stock available or on a lead time for 1674000-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1674000-2 often in real-time on the comparison pages.
What if I can't find stock of 1674000-2?
You can fill out our help required form which you can use to request a quote for 1674000-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.