Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bone Conductor Transducer With Wires - 8 Ohm 1 Watt |Adafruit 1674 | Newark Electronics |
Bone Conductor Transducer with Wires - 8 Ohm 1 Watt | Adafruit Industries 1674 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Terminal Type | Male Quick Disconnect |
---|---|
Tab Size - Metric | 6.35mm x 0.4mm |
Tab Size - Imperial | 0.25" x 0.016" |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 18AWG |
Stud/Tab Size | 0.25" |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1674?
Additional datasheets, footprints and schematics for 1674 are listed on our Part Details page. You can also find images and similar parts to 1674 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1674 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1674 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1674 fall under?
The 1674 is listed under Development Boards, Evaluation Tools > More Semiconductors - Tools.
Can I view similar or alternative parts?
You can view similar parts to 1674 when available in the More Semiconductors - Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1674 you can contact the distributor directly for product support, shipping queries etc.
Is the 1674 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1674 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 1674.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1674 often in real-time on the comparison pages.
What if I can't find stock of 1674?
You can fill out our help required form which you can use to request a quote for 1674 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.