1672324-7 Transformers by TE Connectivity

4900-8028RA60=TRANSFORMER

Status: Active
Series: -
RoHS: Unknown
Aliases: 1672324-7
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Primary Voltage 115 V
Power Rating 1.1VA
Secondary Voltage 5V, 10V
Mount Style Printed Circuit Board
Packaging Method Bulk Pack
Product Type Transformer
Termination Type Printed Circuit Board


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1672324-7?

Additional datasheets, footprints and schematics for 1672324-7 are listed on our Part Details page. You can also find images and similar parts to 1672324-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1672324-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1672324-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1672324-7 fall under?

The 1672324-7 is listed under Passive Components > Transformers.

Can I view similar or alternative parts?

You can view similar parts to 1672324-7 when available in the Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1672324-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 1672324-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1672324-7 have stock available?

There is no stock from authorised distributors for 1672324-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1672324-7 often in real-time on the comparison pages.

What if I can't find stock of 1672324-7?

You can fill out our help required form which you can use to request a quote for 1672324-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay