Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
No stock
|
Buy Now |
![]() |
RS Americas |
900
units
|
Buy Now |
![]() |
Newark Electronics |
9
units
|
Buy Now |
![]() |
Onlinecomponents.com |
6
units
|
Buy Now |
![]() |
Ralphs Industrial Electronic Supplies |
3
units
|
Buy Now |
![]() |
Electro Sonic |
1
units
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
![]() |
Arrow Electronics |
-
|
Buy Now |
![]() |
element14 |
-
|
Buy Now |
Product Range | - |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | - |
Stud Size - Metric | M4 |
Stud Size - Imperial | #8 |
Insulator Material | Polyolefin |
Insulator Colour | Blue |
TERMINAL, SPADE/FORK, #8, CRIMP, BLUE | element14 |
Terminal, Spade/Fork, #8, Crimp, Blue | Newark Electronics |
Power Supply Output Type | Adjustable, Fixed |
---|---|
No. of Outputs | 3 Output |
Output Voltage Min | 0V |
Output Voltage Max | 32V |
Output Current Min | 0A |
Output Current Max | 3A |
Power Rating | 207W |
RoHS Compliant | Yes |
Power Supply, Dc, 32V, 195Va | Newark Electronics |
Triple Output Quad Disp. DC Sply ((2) 0-32V) 0-3A/(1) 5V3A) | Electro Sonic |
Triple Output Power Supply ((2) 0-30V 0-3A/(1)5V 3A), , 1673 Series | RS Americas |
Triple Output Quad D isp. DC Sply ((2) 0- | Mouser Electronics |
Where can I find additional details, specifications and documents for a 1672?
Additional datasheets, footprints and schematics for 1672 are listed on our Part Details page. You can also find images and similar parts to 1672 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1672 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1672 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1672 fall under?
The 1672 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 1672 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1672 you can contact the distributor directly for product support, shipping queries etc.
Is the 1672 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1672 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Onlinecomponents.com, Ralphs Industrial Electronic Supplies and Electro Sonic have stock available or on a lead time for 1672.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1672 often in real-time on the comparison pages.
What if I can't find stock of 1672?
You can fill out our help required form which you can use to request a quote for 1672 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.