Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.48
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
7,914
in stock
|
Buy Now | |
element14
from US$0.54
|
7,914
in stock
|
Buy Now | |
Farnell
from US$0.34
|
7,914
in stock
|
Buy Now | |
TTI Europe
from US$0.36
|
3,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.50
|
202
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
202
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now | |
Boersig
from US$0.29
|
-
|
Buy Now | |
Distrelec
from US$0.41
|
-
|
Buy Now |
Material | PBT GF |
---|---|
Color | Gray |
Number of Positions | 6, 8, 2, 7 |
UL Flammability Rating | UL 94V-0 |
Connector System | Wire-to-Wire |
Accessory Type | Mounting Clip |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
Mounting Clip, Pbt-Gf, Grey | Newark Electronics |
MOUNTING CLIP, PBT-GF, GREY | element14 |
Tab Housing Fixing Slide,C,Gray,1.5mm | RS |
Automotive Connectors SLIDE TAB HSG GRP C | Rapid Electronics |
Heavy Duty Sealed Connector SLIDE, TAB HSG GROUP C | Avnet America |
HDSCS Tab Housing Fixing Slide, Group C, Gray, 1.5mm | TE Connectivity 1670720-5 | RS Americas |
TE Connectivity Connector Accessories Mounting Clip Straight Glass Filled Polybutylene Terephthalate Gray | Distrelec |
Where can I find additional details, specifications and documents for a 1670720-5?
Additional datasheets, footprints and schematics for 1670720-5 are listed on our Part Details page. You can also find images and similar parts to 1670720-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1670720-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1670720-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1670720-5 fall under?
The 1670720-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1670720-5 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1670720-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1670720-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1670720-5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and RS have stock available or on a lead time for 1670720-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1670720-5 often in real-time on the comparison pages.
What if I can't find stock of 1670720-5?
You can fill out our help required form which you can use to request a quote for 1670720-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.