Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.84
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$1.84
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 4 |
Number of Positions | 16 |
Mating Tab Width | .11in, 2.8mm |
Height | 1.626in, 41.3mm |
Length | 48.6mm, 1.913in |
Width | 1.594in, 40.5mm |
Centerline (Pitch) | 5.08mm, .2in |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Terminal Position Assurance | No |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Quantity | 300 |
Packaging Method | Box |
Row-to-Row Spacing | .197in, .177in, 5mm, 27mm, 55.6mm, 2.189in, .157in, 4.5mm, 4mm, 1.063in |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Board, Wire-to-Device |
Hybrid Connector | No |
Strain Relief | No |
Sealable | No |
Primary Locking Feature | On the Terminal |
AMP1670687-1 | Avnet America |
Where can I find additional details, specifications and documents for a 1670687-1?
Additional datasheets, footprints and schematics for 1670687-1 are listed on our Part Details page. You can also find images and similar parts to 1670687-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1670687-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1670687-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1670687-1 fall under?
The 1670687-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1670687-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1670687-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1670687-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1670687-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1670687-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1670687-1 often in real-time on the comparison pages.
What if I can't find stock of 1670687-1?
You can fill out our help required form which you can use to request a quote for 1670687-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.