Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.38
|
12
in stock
|
Buy Now | |
Conrad
from US$12.78
|
76
in stock
|
Buy Now | |
Distrelec
from US$14.65
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$11.22
|
31
in stock
|
Buy Now | |
element14
from US$16.16
|
31
in stock
|
Buy Now | |
Farnell
from US$16.67
|
31
in stock
|
Buy Now | |
TTI Europe
from US$11.00
|
10
in stock
|
Buy Now | |
RS Americas
from US$16.54
|
2
in stock
|
Buy Now | |
Carlton-Bates
from US$21.69
|
-
|
Buy Now | |
Sager
from US$19.11
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Connector Type A | M12 Sensor Straight 5 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 1.5m |
Cable Length - Imperial | 4.92ft |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Phoenix Contact developed the sensor/actuator product program for machine and equipment construction. Available ready assembled cables are in 3 - to 17-pin version. M8's product line is completed. There are available 3 to 5-pin cables in unshielded versions, so that is possible even with limited space a simple assembly. | Conrad |
Phoenix Contact Cordset, M12 Socket - Bare End, 5 Conductors, 1.5m, IP65 / IP67 / IP68, Black / Grey | Distrelec |
Sensor Cord, 5P M12 Rcpt, 4.9 | Newark Electronics |
SENSOR CORD, 5P, M12 RCPT-FREE END, 1.5M | element14 |
SAC-5P- 1,5-PUR/M12FS | RS |
Cable Assembly, M12 Female Straight-Pigtail, 5 Con, Yellow, M12 Cordset Series | Phoenix Contact 1669822 | RS Americas |
Sensor/Actuator Cable, 48 VAC, 60 VDC, 4 A, Straight, 5 P | Carlton-Bates |
Sensor Cables / Actuator Cables M12 5P 1.5M FEMALE | Sager |
Where can I find additional details, specifications and documents for a 1669822?
Additional datasheets, footprints and schematics for 1669822 are listed on our Part Details page. You can also find images and similar parts to 1669822 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1669822 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1669822 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1669822 fall under?
The 1669822 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1669822 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1669822 you can contact the distributor directly for product support, shipping queries etc.
Is the 1669822 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1669822 have stock available?
Authorised distributors including Conrad, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1669822.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1669822 often in real-time on the comparison pages.
What if I can't find stock of 1669822?
You can fill out our help required form which you can use to request a quote for 1669822 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.