1669770 Sensors & Transducers by Phoenix Contact

SENSOR CORD 5P M12 PLUG-FREE END 3M

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$13.35


Distributor Starting From Stock
Logo for RS Americas RS Americas US$18.49
135
Buy Now
Logo for Newark Electronics Newark Electronics US$13.35
28
Buy Now
Logo for element14 element14 US$19.08
28
Buy Now
Logo for Farnell Farnell US$19.34
28
Buy Now
Logo for Distrelec Distrelec US$20.91
-
Buy Now
Logo for Sager Sager US$21.77
-
Buy Now
Logo for Boersig Boersig -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Connector Type A M12 Sensor Straight 5 Position Plug
Connector Type B Free End
Cable Length - Metric 3m
Cable Length - Imperial 9.8ft
Product Range -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Cable Assembly, M12 Male Straight-Pigtail, 5 Con, Black, M12 Cordset Series | Phoenix Contact 1669770 | RS Americas
Sensor Cord, 5P, M12 Plug-Free End, 3M | Newark Electronics
SENSOR CORD, 5P, M12 PLUG-FREE END, 3M | element14
Sensor cable,M12 plug 3way,3M,PUR,4A,60V | RS
Phoenix Contact Cordset, M12 Plug - Bare End, 5 Conductors, 3m, IP65 / IP67 / IP68, Black / Grey | Distrelec
Sensor Cables / Actuator Cables M12 PLG 5P 3.0M CBL | Sager
SAC-5P-M12MS/3,0-PUR | Boersig


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1669770?

Additional datasheets, footprints and schematics for 1669770 are listed on our Part Details page. You can also find images and similar parts to 1669770 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1669770 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1669770 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1669770 fall under?

The 1669770 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to 1669770 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1669770 you can contact the distributor directly for product support, shipping queries etc.

Is the 1669770 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1669770 have stock available?

Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 1669770.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1669770 often in real-time on the comparison pages.

What if I can't find stock of 1669770?

You can fill out our help required form which you can use to request a quote for 1669770 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay