Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Contact Mating Area Plating Material | Tin-Lead |
---|---|
Contact Type | Pin |
Contact Size | 16 |
Contact Base Material | Copper Alloy |
Contact Termination Area Plating Material | Tin-Lead |
Wire Size | 30 – 28AWG, .05 – .09mm² |
Accepts Wire Insulation Diameter Range | .38 – .89mm |
Test Current | 13A |
Wire Type | Regular Wire |
Packaging Method | Loose Piece |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Where can I find additional details, specifications and documents for a 166977-1?
Additional datasheets, footprints and schematics for 166977-1 are listed on our Part Details page. You can also find images and similar parts to 166977-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 166977-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 166977-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 166977-1 fall under?
The 166977-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 166977-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 166977-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 166977-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 166977-1 have stock available?
There is no stock from authorised distributors for 166977-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 166977-1 often in real-time on the comparison pages.
What if I can't find stock of 166977-1?
You can fill out our help required form which you can use to request a quote for 166977-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.