Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0488
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.79
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.0488
|
389
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0488
|
129
in stock
|
Buy Now | |
Newark Electronics
from US$2.52
|
-
|
Buy Now | |
RS Americas
from US$44.78
|
-
|
Buy Now | |
element14
from US$7.91
|
-
|
Buy Now | |
Carlton-Bates
from US$0.05
|
-
|
Buy Now | |
Sager
from US$2.12
|
-
|
Buy Now |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8 |
Product Range | - |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | - |
Insulator Material | Polyolefin |
Insulator Colour | Blue |
Connector Type | Ring Tongue |
TERMINAL, RING TONGUE, #8, CRIMP, BLUE | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1669?
Additional datasheets, footprints and schematics for 1669 are listed on our Part Details page. You can also find images and similar parts to 1669 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1669 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1669 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1669 fall under?
The 1669 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 1669 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1669 you can contact the distributor directly for product support, shipping queries etc.
Is the 1669 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1669 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 1669.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1669 often in real-time on the comparison pages.
What if I can't find stock of 1669?
You can fill out our help required form which you can use to request a quote for 1669 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.