Keying Plug Color | Red |
---|---|
Primary Product Color | Red |
Primary Product Material | Thermoplastic |
Packaging Quantity | 5000 |
Packaging Method | Carton |
Connector Keying Accessory Type | Keying Plug |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Keying Plug Iec |Amp Te Connectivity 166840-1 | Newark Electronics |
Connector Accessories Keying Plug Polyester Gray | Avnet America |
Where can I find additional details, specifications and documents for a 166840-1?
Additional datasheets, footprints and schematics for 166840-1 are listed on our Part Details page. You can also find images and similar parts to 166840-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 166840-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 166840-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 166840-1 fall under?
The 166840-1 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Keying.
Can I view similar or alternative parts?
You can view similar parts to 166840-1 when available in the PCB Connector Keying range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 166840-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 166840-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 166840-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 166840-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 166840-1 often in real-time on the comparison pages.
What if I can't find stock of 166840-1?
You can fill out our help required form which you can use to request a quote for 166840-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.