1667 Office & Computer by Adafruit Industries

7 Display 1280x800 (720p) IPS + Speakers - HDMI/VGA/NTSC/PAL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Newark
Newark
from US$355.83
10
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.09
5,625
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.09
1,875
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.51
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$434.48
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

1667 Bench Power Supplies, Sources & Loads by B&K Precision

POWER SUPPLY, BENCH, 60V

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Power Supply Output Type Adjustable
No. of Outputs 1 Output
Output Voltage Min 1V
Output Voltage Max 60V
Output Current Min 0A
Output Current Max 3.3A
Power Rating 198W
Supply Voltage Min 90VAC
RoHS Compliant Yes

Alternative Descriptions

Power Supply, Bench, 60V | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1667?

Additional datasheets, footprints and schematics for 1667 are listed on our Part Details page. You can also find images and similar parts to 1667 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1667 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1667 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1667 fall under?

The 1667 is listed under Office, Computer & Networking Products > More Office & Computer.

Can I view similar or alternative parts?

You can view similar parts to 1667 when available in the More Office & Computer range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1667 you can contact the distributor directly for product support, shipping queries etc.

Is the 1667 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1667 have stock available?

Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 1667.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1667 often in real-time on the comparison pages.

What if I can't find stock of 1667?

You can fill out our help required form which you can use to request a quote for 1667 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay