Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.50
|
37,092
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
37,092
in stock
|
Buy Now | |
Rapid Electronics
from US$0.41
|
37,092
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
37,092
in stock
|
Buy Now | |
Farnell
from US$0.79
|
29,836
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
RS Americas
from US$0.43
|
-
|
Buy Now | |
Boersig
from US$0.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Tin |
---|---|
Wire Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Wire Contact Termination Area Plating Material Thickness | 2µm |
Contact Mating Area Plating Material Thickness | 2µm |
Contact Base Material | Phosphor Bronze |
Wire Size | 26 – 22AWG, .12 – .35mm² |
Accepts Wire Insulation Diameter Range | .061in, 1.55mm |
Wire Insulation Support | With |
Packaging Quantity | 200 |
Packaging Method | Box |
実装方法 | Box |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Crimp |
Headers & Wire Housings Mod-4 Pin Contact |Amp Te Connectivity 166679-2 | Newark Electronics |
Headers&Wire Housings MOD-4 PIN CONTACT | Rapid Electronics |
TE Connectivity MOD-4 PIN CONTACT Headers & Wire Housing | Distrelec |
CONTACT, PIN, CRIMP, 26-22AWG | Farnell |
CONTACT MOD IV PIN | Avnet America |
Connector, AMPMODU, Mod-4 Pin Contact | TE Connectivity 166679-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU IV/V Series |
RoHS: | Unknown |
Product Range | AMPMODU IV/V Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
For Use With | AMPMODU IV/V Series Housing Connectors |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | 26AWG |
Current Rating | - |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 166679-2?
Additional datasheets, footprints and schematics for 166679-2 are listed on our Part Details page. You can also find images and similar parts to 166679-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 166679-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 166679-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 166679-2 fall under?
The 166679-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 166679-2 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 166679-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 166679-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 166679-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 166679-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 166679-2 often in real-time on the comparison pages.
What if I can't find stock of 166679-2?
You can fill out our help required form which you can use to request a quote for 166679-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.