Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.70
|
7,623
in stock
|
Buy Now | |
TE Store
from US$1.01
|
11,768
in stock
|
Buy Now | |
TTI Europe
from US$0.61
|
9,800
in stock
|
Buy Now | |
Newark Electronics
from US$1.14
|
7,623
in stock
|
Buy Now | |
element14
from US$0.68
|
7,623
in stock
|
Buy Now | |
Heilind Electronics
from US$0.77
|
6,657
in stock
|
Buy Now | |
Rapid Electronics
from US$0.84
|
3,094
in stock
|
Buy Now | |
Distrelec
from US$0.61
|
3,094
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.77
|
2,219
in stock
|
Buy Now | |
Boersig
from US$0.59
|
1,591
in stock
|
Buy Now | |
Avnet America
from US$0.77
|
-
|
Buy Now | |
RS Americas
from US$0.89
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material | Tin |
---|---|
Contact Mating Area Plating Material Thickness | .8µm |
Contact Type | Pin |
Contact Retention Within Housing | With |
Contact Orientation | Straight |
Contact Base Material | Phosphor Bronze |
Wire Size | 26 – 22AWG, .12 – .4mm² |
Accepts Wire Insulation Diameter Range | .063in, 1.6mm |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | With |
Packaging Method | Loose Piece |
実装方法 | Loose Piece |
Packaging Quantity | 200 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
MOD-4 PIN CONTACT Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Retention Type Within Housing: Locking Lance Pin Gold Tin With | Connector Contact | Part Number: 166679-1 | Internal Number: 166679-1 | TE Connectivity | TE Store |
MOD-4 PIN CONTACT AWG26-22 | TTI Europe |
Contact, Multimate, Eurocard Series, Pin, 26 Awg, 22 Awg, Crimp, Phosphor Bronze Rohs Compliant: Yes |Amp Te Connectivity 166679-1 | Newark Electronics |
CONTACT, PIN, 22AWG, CRIMP | element14 |
MOD-4 PIN CONTACT | Heilind Electronics |
Headers&Wire Housings DIN II 26-22AWG PIN | Rapid Electronics |
TE Connectivity MOD-4 PIN CONTACT Headers & Wire Housing | Distrelec |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
PCB Contact Receptacle, Male, Crimp 22-26 AWG, AMPMODU Mod IV Series | TE Connectivity 166679-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU IV/V Series |
RoHS: | Unknown |
Product Range | AMPMODU IV/V Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | - |
For Use With | AMP AMPMODU IV/V Series Housing Connectors |
Wire Size AWG Min | 26AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 166679-1?
Additional datasheets, footprints and schematics for 166679-1 are listed on our Part Details page. You can also find images and similar parts to 166679-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 166679-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 166679-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 166679-1 fall under?
The 166679-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 166679-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 166679-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 166679-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 166679-1 have stock available?
Authorised distributors including TE Store, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 166679-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 166679-1 often in real-time on the comparison pages.
What if I can't find stock of 166679-1?
You can fill out our help required form which you can use to request a quote for 166679-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.