Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Mating Area Plating Material | Gold |
---|---|
Contact Configuration | Snap-In |
Crimp Type | Crimp-On / Snap-In |
Contact Mating Area Plating Material Thickness | .75µm |
Contact Length | 26.7mm, 1.05in |
Contact Orientation | Straight |
Contact Base Material | Brass |
Wire Size | 17AWG, 1.05mm² |
Accepts Wire Insulation Diameter Range | 1.1 – 1.8in |
Contact Retention Type Within Housing | Crimp Snap-In |
For Use With | Type F M Contact |
Circuit Application | Signal |
実装方法 | Loose Piece |
Packaging Method | Loose Piece |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
DIN Level | II |
Connector System | Cable-to-Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Type"f" Male. |Amp Te Connectivity 166635-4 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | Tab |
Contact Termination Type | Crimp |
For Use With | AMP Type F&M Contact Housing Connectors |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
Current Rating | - |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 166635-4?
Additional datasheets, footprints and schematics for 166635-4 are listed on our Part Details page. You can also find images and similar parts to 166635-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 166635-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 166635-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 166635-4 fall under?
The 166635-4 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Contacts.
Can I view similar or alternative parts?
You can view similar parts to 166635-4 when available in the Rack & Panel Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 166635-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 166635-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 166635-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 166635-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 166635-4 often in real-time on the comparison pages.
What if I can't find stock of 166635-4?
You can fill out our help required form which you can use to request a quote for 166635-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.