166635-1 Part Information

Details for 166635-1 by TE Connectivity

Connectors>PCB Connectors>Backplane Connectors>Rack & Panel Backplane>Rack & Panel Contacts

Part Downloads

Part Specifications

Contact Configuration Snap-In
Contact Orientation Straight
Contact Length 1.05in, 26.7mm
Contact Mating Area Plating Material Gold
Contact Base Material Brass
Accepts Wire Insulation Diameter Range 1.1 – 1.8in
Wire Size 17AWG, 1.05mm²
Contact Retention Type Within Housing Crimp Snap-In
For Use With Type F M Contact
Circuit Application Signal
実装方法 Loose Piece
Packaging Method Loose Piece
Connector & Contact Terminates To Wire & Cable
Product Type Contact
DIN Level I
Connector System Cable-to-Cable
Termination Method to Wire & Cable Crimp
Operating Temperature Range -55 – 125°C, -67 – 257°F
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: D402
Global Product Line: 004
GPL Description: Data and Devices

Compatible Parts

Alternative Part Descriptions

  • IEC-F M.CONT.COSI | Newark Electronics
  • Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America
  • Contact PIN Crimp ST Cable Mount Loose Piece | Avnet Europe

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 166635-1?

Additional datasheets, footprints and schematics for 166635-1 are listed in our Part Details tab. You can also find the 166635-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 166635-1 in the Pricing & Inventory tab next to part details. You can view 166635-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 166635-1 fall under?

The 166635-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Contacts.

Can I view similar or alternative parts?

You can view similar parts to 166635-1 when available in the Rack & Panel Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 166635-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 166635-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 166635-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Avnet Europe have stock available or on a lead time for 166635-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 166635-1 often in real-time on the comparison pages.

What if I can't find stock of 166635-1?

You can fill out our help required form which you can use to request a quote for 166635-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 166635-1

Loading...
Loading Results for 166635-1
We use cookies to improve your experience. See our privacy policy.
Okay