Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Length | 22.2mm, .87in |
---|---|
Contact Configuration | Snap-In |
Contact Mating Area Plating Material Thickness | .75µm |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Crimp Type | Crimp-On / Snap-In |
Contact Orientation | Straight |
Wire Size | .875mm², 18AWG |
Accepts Wire Insulation Diameter Range | 2 – 2.5in |
Contact Retention Type Within Housing | Crimp Snap-In |
For Use With | Type F Female Contact |
Circuit Application | Signal |
Packaging Method | Loose Piece |
実装方法 | Loose Piece |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
DIN Level | II |
Connector System | Cable-to-Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Iec-F F.cont.cosi Rohs Compliant: Yes |Amp Te Connectivity 166633-2 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
SOLIS SP SPD22-16COM22-18MIL980 | TE Connectivity 166633-2 | RS Americas |
Where can I find additional details, specifications and documents for a 166633-2?
Additional datasheets, footprints and schematics for 166633-2 are listed on our Part Details page. You can also find images and similar parts to 166633-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 166633-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 166633-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 166633-2 fall under?
The 166633-2 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Contacts.
Can I view similar or alternative parts?
You can view similar parts to 166633-2 when available in the Rack & Panel Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 166633-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 166633-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 166633-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 166633-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 166633-2 often in real-time on the comparison pages.
What if I can't find stock of 166633-2?
You can fill out our help required form which you can use to request a quote for 166633-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.