Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
7,368
in stock
|
Buy Now | |
Rapid Electronics
from US$0.27
|
9,635
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
9,635
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$0.27
|
-
|
Buy Now | |
Boersig
from US$0.24
|
-
|
Buy Now | |
Farnell
from US$0.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Orientation | Straight |
---|---|
Contact Configuration | Snap-In |
Contact Length | 22.2mm, .87in |
Contact Mating Area Plating Material Thickness | 1.25µm |
Crimp Type | Crimp-On / Snap-In |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Wire Size | .875mm², 18AWG |
Accepts Wire Insulation Diameter Range | 2 – 2.5in |
Contact Retention Type Within Housing | Crimp Snap-In |
For Use With | Type F Female Contact |
Circuit Application | Signal |
Packaging Method | Loose Piece |
実装方法 | Loose Piece |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
DIN Level | I |
Connector System | Cable-to-Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
DIN 41612 Connectors IEC-F F.CONT.COSI | Rapid Electronics |
TE Connectivity - AMP Panel Contacts IEC-F F.CONTCOSI | Distrelec |
Contact female crimp 0.5-1.5mm² Eurocard | RS |
Iec-F F.cont.cosi |Amp Te Connectivity 166633-1 | Newark Electronics |
Crimp Terminal 15-20AWG F 18.4mm 3.6mm Gold Over Nickel Loose Piece | Avnet America |
Contact female crimp 0.5-1.5mm, Eurocard | TE Connectivity 166633-1 | RS Americas |
Where can I find additional details, specifications and documents for a 166633-1?
Additional datasheets, footprints and schematics for 166633-1 are listed on our Part Details page. You can also find images and similar parts to 166633-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 166633-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 166633-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 166633-1 fall under?
The 166633-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Contacts.
Can I view similar or alternative parts?
You can view similar parts to 166633-1 when available in the Rack & Panel Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 166633-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 166633-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 166633-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, RS, Newark Electronics and Avnet America have stock available or on a lead time for 166633-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 166633-1 often in real-time on the comparison pages.
What if I can't find stock of 166633-1?
You can fill out our help required form which you can use to request a quote for 166633-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.