Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Length | 22.2mm, .87in |
---|---|
Contact Configuration | Snap-In |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 1.25µm |
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
Crimp Type | Crimp-On / Snap-In |
Wire Size | .875mm², 18AWG |
Accepts Wire Insulation Diameter Range | 1.1 – 1.8in |
Contact Retention Type Within Housing | Crimp Snap-In |
Circuit Application | Signal |
For Use With | Type F Female Contact |
Packaging Method | Loose Piece |
実装方法 | Loose Piece |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
DIN Level | I |
Connector System | Cable-to-Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Iec-F F.cont.cosi Rohs Compliant: Yes |Amp Te Connectivity 166632-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Special Order: IEC-F F.CONT.COSI Connector System: Board-to-Board Connector & Contact Terminates To: Printed Circuit Board Operating Temperature Range: -67 – 221 °F Operating Temperature Range: -55 – 150 °C Board-to-Board Printed Circuit Board | Connector Contact | Part Number: 166632-1 | Internal Number: 166632-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
For Use With | AMP Type F Receptacle Housing Connectors |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
Current Rating | - |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 166632-1?
Additional datasheets, footprints and schematics for 166632-1 are listed on our Part Details page. You can also find images and similar parts to 166632-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 166632-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 166632-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 166632-1 fall under?
The 166632-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Contacts.
Can I view similar or alternative parts?
You can view similar parts to 166632-1 when available in the Rack & Panel Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 166632-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 166632-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 166632-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Avnet Abacus have stock available or on a lead time for 166632-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 166632-1 often in real-time on the comparison pages.
What if I can't find stock of 166632-1?
You can fill out our help required form which you can use to request a quote for 166632-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.