Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.10
Distributor | Stock | ||
---|---|---|---|
Newark
from US$369.00
|
6
in stock
|
Buy Now | |
Heilind Electronics
from US$10,000.00
|
7,536
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$10,000.00
|
2,261
in stock
|
Buy Now | |
RS Americas
from US$11.61
|
16
in stock
|
Buy Now | |
element14
from US$615.47
|
6
in stock
|
Buy Now | |
Farnell
from US$385.99
|
5
in stock
|
Buy Now | |
Carlton-Bates
from US$434.48
|
-
|
Buy Now | |
Sager
from US$1.10
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 1 Output |
Output Voltage Min | 1V |
Output Voltage Max | 40V |
Output Current Min | 0A |
Output Current Max | 5A |
Power Rating | 200W |
Supply Voltage Min | 90VAC |
RoHS Compliant | Yes |
Power Supply, Bench, 40V | Newark Electronics |
Where can I find additional details, specifications and documents for a 1666?
Additional datasheets, footprints and schematics for 1666 are listed on our Part Details page. You can also find images and similar parts to 1666 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1666 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1666 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1666 fall under?
The 1666 is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 1666 when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1666 you can contact the distributor directly for product support, shipping queries etc.
Is the 1666 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1666 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 1666.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1666 often in real-time on the comparison pages.
What if I can't find stock of 1666?
You can fill out our help required form which you can use to request a quote for 1666 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.