Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.32
|
94
in stock
|
Buy Now | |
TTI Europe
from US$4.07
|
1,390
in stock
|
Buy Now | |
TE Store
from US$6.05
|
612
in stock
|
Buy Now | |
Newark Electronics
from US$5.22
|
-
|
Buy Now | |
Future Electronics
from US$3.58
|
-
|
Buy Now | |
Avnet America
from US$4.20
|
-
|
Buy Now | |
RS Americas
from US$4.62
|
-
|
Buy Now | |
element14
from US$4.05
|
-
|
Buy Now | |
Boersig
from US$2.29
|
-
|
Buy Now | |
Farnell
from US$4.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Drawer Style | Snap-Fit |
---|---|
Number of Columns | 16 |
PCB Mount Orientation | Vertical |
Number of Rows | 3 |
Number of Positions | 48 |
Contact Type | Socket |
Connector Length | 90mm |
Row-to-Row Spacing | 1.7in, 4.3mm |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Gray |
Housing Material | Noryl |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Mating Retention | Without |
実装方法 | Tray |
Packaging Method | Tray |
Connector System | Wire-to-Board |
Connector & Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
IEC FEMALE HSG.ASSY TYPE F & G | TTI Europe |
IEC FEMALE HSG.ASSY Connector System: Wire-to-Board Number of Positions: 48 Row-to-Row Spacing: 1.7 in Row-to-Row Spacing: 4.3 mm Number of Rows: 3 Wire-to-Board 48 1.7" 4.3 mm | Backplane Connector Housing | Part Number: 166569-1 | Internal Number: 166569-1 | TE Connectivity | TE Store |
Housing FH 48 way 3 row Rec Eurocard | RS |
Connector, Backplane, Housing, Receptacle, 48 Position, 3Row | Newark Electronics |
Conn Housing RCP 48 POS 5.08mm Crimp ST Panel Mount | Avnet America |
IEC FEMALE HSG.ASSY, Backplane Connector Housings | TE Connectivity 166569-1 | RS Americas |
HOUSING, RECEPTACLE, TYPE F, CRIMP, 48P | element14 |
Status: | Unknown |
---|---|
Series: | Eurocard Series |
RoHS: | Unknown |
Product Range | Eurocard Series |
---|---|
No. of Contacts | 48Contacts |
Pitch Spacing | 5.08mm |
Gender | Receptacle |
Contact Termination Type | - |
No. of Rows | 3Rows |
Row Pitch | 4.3mm |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Card Edge / Backplane Connector Type | Backplane |
Where can I find additional details, specifications and documents for a 166569-1?
Additional datasheets, footprints and schematics for 166569-1 are listed on our Part Details page. You can also find images and similar parts to 166569-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 166569-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 166569-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 166569-1 fall under?
The 166569-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 166569-1 when available in the Backplane Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 166569-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 166569-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 166569-1 have stock available?
Authorised distributors including TTI Europe, TE Store, RS, Newark Electronics and Future Electronics have stock available or on a lead time for 166569-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 166569-1 often in real-time on the comparison pages.
What if I can't find stock of 166569-1?
You can fill out our help required form which you can use to request a quote for 166569-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.