166566-000

Power Systems

> Power Cable Accessories

> Power Cable Tubing & Accessories

distributor space
Organise Price Comparison Results by
Distributor Statistics for 166566-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 166566-000
Series Information for 166566-000 - TE Connectivity
  • Status: Active
  • Aliases: MWTM-75/22-300/S(S15), 9-1198988-7
  • Product Code: X272
  • Global Product Line: 755
  • GPL Description: ENERGY

Description

MWTM-75/22-300/S(S15)

Specifications

Color:
Black
Flexibility:
Semi-Rigid
Recovered Wall Thickness (Max):
2.7mm
Recovered Inside Diameter (Max):
22mm
Expanded Inside Diameter (Min):
75mm
Wall Thickness:
Medium
Application Diameter (Min):
24mm
Cut Length:
300mm
Application Diameter (Max):
68mm
UL Rating:
No
CSA Certified:
No
Standards:
IEC 60684-3-214, IEC 60684-3-246, IEC 60684-3-247, HD631.2
Thermal Resistance:
Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant
Low Smoke Emission:
Yes
Free of Lead, Cadmium, Heavy Metals:
Yes
Mechanical Resistance:
Against Mechanical Impact or Damage
Marine-Offshore-Shipbuilding Certified:
Yes
UV-Stabilized:
Yes
Non-Toxic & Non-Corrosive Emission:
Yes
Emission Free:
No
Other Colors Available:
No
Product Availability:
ANZPAC, EMEA, ASIA, AMERICAS
Wall Style (Excluding Adhesive):
Single
Coating Style:
Inline
Product Type:
Heat Shrink Tubing
Shrink Ratio:
< 2.5:1
Technology:
Heat Shrink
Adhesive Coating:
Yes
Material System:
Crosslinked Polyolefin
Flammability:
Non-Flame-Retardant

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability