Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
GHFC-1-90(B100),
4-1191202-8 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Color | Black |
---|---|
Flexibility | Rigid |
Conductor Range (Tap) | 14 – 8AWG |
Conductor Range (Main) | 6 – 2AWG |
Voltage Class | ≤ 1kV |
UL Rating | No |
Standards | ANSI C119.1 |
CSA Certified | No |
Mechanical Reinforcement | No |
Free of Lead, Cadmium, Heavy Metals | Yes |
Thermal Resistance | Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant |
Mechanical Resistance | Against Mechanical Impact |
UV-Stabilized | Yes |
Marine-Offshore-Shipbuilding Certified | No |
Other Colors Available | No |
Product Use | PowerGel sealant filled splice for buried, underground, & overhead applications. |
Installation Instruction | English |
Packaging Method | Pieces in Polybag |
Standard Pack | 100 |
Product Availability | AMERICAS |
Technology | Cold Shrink, Cold Applied |
Product Type | H-Frame Splice Closure |
Component Design | PowerGel Sealing Gel |
Material System | Polypropylene Cover |
Adhesive Coating | Silicone Gel |
Die Reference | BG |
Chemical Resistance | Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time) |
Environmental Resistance | Moisture, Weathering, Rain, Salt Water, Contaminated Water … |
LV GEL BRANCH | Avnet America |
Where can I find additional details, specifications and documents for a 166533-000?
Additional datasheets, footprints and schematics for 166533-000 are listed on our Part Details page. You can also find images and similar parts to 166533-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 166533-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 166533-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 166533-000 fall under?
The 166533-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to 166533-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 166533-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 166533-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 166533-000 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 166533-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 166533-000 often in real-time on the comparison pages.
What if I can't find stock of 166533-000?
You can fill out our help required form which you can use to request a quote for 166533-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.