Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.71
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.57
|
182
in stock
|
Buy Now | |
Newark Electronics
from US$369.00
|
5
in stock
|
Buy Now | |
RS Americas
from US$4.87
|
3
in stock
|
Buy Now | |
element14
from US$8.51
|
-
|
Buy Now | |
Carlton-Bates
from US$236.25
|
-
|
Buy Now | |
Sager
from US$1.02
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 1 Output |
Output Voltage Min | 1V |
Output Voltage Max | 20V |
Output Current Min | 0A |
Output Current Max | 10A |
Power Rating | 200W |
Supply Voltage Min | 90VAC |
RoHS Compliant | Yes |
Power Supply, Dc, Regulated, 20V | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6 |
Wire Size AWG Max | 18AWG |
Insulator Colour | Red |
Insulator Material | Polyolefin |
Connector Type | Ring Tongue |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1665?
Additional datasheets, footprints and schematics for 1665 are listed on our Part Details page. You can also find images and similar parts to 1665 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1665 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1665 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1665 fall under?
The 1665 is listed under Development Boards, Evaluation Tools > More Semiconductors - Tools.
Can I view similar or alternative parts?
You can view similar parts to 1665 when available in the More Semiconductors - Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1665 you can contact the distributor directly for product support, shipping queries etc.
Is the 1665 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1665 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for 1665.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1665 often in real-time on the comparison pages.
What if I can't find stock of 1665?
You can fill out our help required form which you can use to request a quote for 1665 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.