Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Contact Mating Area Plating Material | Gold |
---|---|
Contact Length | 26.7mm, 1.05in |
Contact Orientation | Straight |
Contact Base Material | Brass |
Contact Mating Area Plating Material Thickness | .75µm |
Contact Configuration | Snap-In |
Crimp Type | Crimp-On / Snap-In |
Wire Size | 1.05mm², 17AWG |
Accepts Wire Insulation Diameter Range | 1.1 – 1.8in |
Contact Retention Type Within Housing | Crimp Snap-In |
Circuit Application | Signal |
For Use With | Type F M Contact |
実装方法 | Reel |
Packaging Method | Reel |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
DIN Level | I |
Connector System | Cable-to-Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
DIN 41612 Connectors IEC-F M.CONT.COSI | Rapid Electronics |
DIN 41612 PC BOARD CONNECTORS | Farnell |
Iec-F M.cont.cosi |Amp Te Connectivity 166478-2 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 166478-2?
Additional datasheets, footprints and schematics for 166478-2 are listed on our Part Details page. You can also find images and similar parts to 166478-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 166478-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 166478-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 166478-2 fall under?
The 166478-2 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Contacts.
Can I view similar or alternative parts?
You can view similar parts to 166478-2 when available in the Rack & Panel Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 166478-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 166478-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 166478-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 166478-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 166478-2 often in real-time on the comparison pages.
What if I can't find stock of 166478-2?
You can fill out our help required form which you can use to request a quote for 166478-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.