Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Length | .87in, 22.2mm |
---|---|
Contact Orientation | Straight |
Contact Mating Area Plating Material Thickness | .4µm |
Contact Configuration | Snap-In |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Wire Size | 18AWG, .875mm² |
Accepts Wire Insulation Diameter Range | 2 – 2.5in |
Contact Retention Type Within Housing | Crimp Snap-In |
For Use With | Type F Vertical Housing |
Circuit Application | Signal |
実装方法 | Strip |
Packaging Method | Strip |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Product Type | Contact |
DIN Level | III |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Iec-F F.cont.cosi |Amp Te Connectivity 166461-4 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 166461-4?
Additional datasheets, footprints and schematics for 166461-4 are listed on our Part Details page. You can also find images and similar parts to 166461-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 166461-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 166461-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 166461-4 fall under?
The 166461-4 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Contacts.
Can I view similar or alternative parts?
You can view similar parts to 166461-4 when available in the Rack & Panel Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 166461-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 166461-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 166461-4 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 166461-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 166461-4 often in real-time on the comparison pages.
What if I can't find stock of 166461-4?
You can fill out our help required form which you can use to request a quote for 166461-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.