166461-3 Part Information
Details for 166461-3 by TE Connectivity
Connectors>PCB Connectors>Backplane Connectors>Rack & Panel Backplane>Rack & Panel Contacts
Featured Distributor
Pricing
Break | Price |
---|---|
5000 | 0.2290 |
Stock Information
Details
Part Downloads
Part Specifications
Contact Length | 22.2mm, .87in |
Contact Configuration | Snap-In |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | .75µm |
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
Accepts Wire Insulation Diameter Range | 2 – 2.5in |
Wire Size | 18AWG, .875mm² |
Contact Retention Type Within Housing | Crimp Snap-In |
Circuit Application | Signal |
For Use With | Type F Vertical Housing |
Packaging Method | Strip |
実装方法 | Strip |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
DIN Level | II |
Connector System | Cable-to-Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Compatible Parts
Alternative Part Descriptions
- IEC-F F.CONT.COSI | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 166461-3?
Additional datasheets, footprints and schematics for 166461-3 are listed in our Part Details tab. You can also find the 166461-3 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 166461-3 in the Pricing & Inventory tab next to part details. You can view 166461-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 166461-3 fall under?
The 166461-3 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Contacts.
Can I view similar or alternative parts?
You can view similar parts to 166461-3 when available in the Rack & Panel Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 166461-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 166461-3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 166461-3 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 166461-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 166461-3 often in real-time on the comparison pages.
What if I can't find stock of 166461-3?
You can fill out our help required form which you can use to request a quote for 166461-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.