Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Material | Brass |
---|---|
Shell Plating Material | Gold |
Contact Configuration | Coax |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 50 – 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
Contact Length | 32.08mm, 1.263in |
Rack & Panel Connector Contact Size | 5 |
Contact Orientation | Straight |
Contact Base Material | Copper |
Contact Color Code | None |
For Use With | Mates with Socket |
Dielectric Material | PTFE |
Comment | Rear Release |
実装方法 | Package |
Packaging Method | Package |
Product Type | Contact |
Connector & Contact Terminates To | Printed Circuit Board |
Pin Contact Assy,coax,sz5,rr,p |Amp Te Connectivity 1663535-1 | Newark Electronics |
Contact PIN Solder ST Thru-Hole | Avnet America |
Rack & Panel Connectors PIN CONTACT ASSY COAX SZ5 RR P | Sager |
Status: | Unknown |
---|---|
Series: | AMP ARINC 600 Series |
RoHS: | Unknown |
Product Range | AMP ARINC 600 Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
For Use With | AMP ARINC 600 Series Housing Connectors |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
Current Rating | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1663535-1?
Additional datasheets, footprints and schematics for 1663535-1 are listed on our Part Details page. You can also find images and similar parts to 1663535-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1663535-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1663535-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1663535-1 fall under?
The 1663535-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1663535-1 when available in the Rack & Panel Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1663535-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1663535-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1663535-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 1663535-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1663535-1 often in real-time on the comparison pages.
What if I can't find stock of 1663535-1?
You can fill out our help required form which you can use to request a quote for 1663535-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.