Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Finish | Chromate Conversion Coating |
---|---|
Keying | 163 |
Preloaded | Yes |
Release Style | Front |
Contact Arrangement Code (Module E) | 120T2 |
Contact Arrangement Code (Module F) | 11Q2 |
Contact Arrangement Code (Module C) | 11Q2 |
Contact Arrangement Code (Module A) | C4 |
Contact Arrangement Code (Module B) | 120T2 |
Contact Style | Quadrax |
Contact Arrangement Code (Module D) | C4 |
Polarized | Yes |
Clinch Nuts | With |
Clinch Nut Quantity | 14 |
Clinch Nut Size | 14702 |
Comment | Contacts supplied loaded in inserts- post extension signal- power- Quadrax = .375 [9.53] |
Rack & Panel Connector Shell Size | 3 |
Sealable | No |
Product Type | Connector |
Rcpt Assy, Size 3, Arinc 600 |Amp Te Connectivity 1663415-1 | Newark Electronics |
Connector Accessories Receptacle Shell Chromate Finish | Avnet America |
MISCELLANEOUS CONNECTOR | Richardson RFPD |
Rack & Panel Connectors RCPT ASSY, SIZE 3 ARINC 600 | Sager |
Where can I find additional details, specifications and documents for a 1663415-1?
Additional datasheets, footprints and schematics for 1663415-1 are listed on our Part Details page. You can also find images and similar parts to 1663415-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1663415-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1663415-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1663415-1 fall under?
The 1663415-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1663415-1 when available in the Rack & Panel Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1663415-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1663415-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1663415-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Richardson RFPD and Sager have stock available or on a lead time for 1663415-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1663415-1 often in real-time on the comparison pages.
What if I can't find stock of 1663415-1?
You can fill out our help required form which you can use to request a quote for 1663415-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.