1663129-8 PCB Connectors by TE Connectivity

A600 PIN CONT SZ 12

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Material Copper Alloy
Solder Dipped Yes
Contact Configuration Rear Release, Posted
Contact Base Material Copper
Rack & Panel Connector Contact Size 12
Contact Orientation Straight
Contact Length 32.49mm, 1.279in
Contact Mating Area Plating Material Thickness 1.27µm, 50 – 50µin
Contact Type Pin
Crimp Type Hex
Contact Mating Area Plating Material Gold
Contact Color Code None
実装方法 Package
Packaging Method Package
Product Type Contact


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1663129-8?

Additional datasheets, footprints and schematics for 1663129-8 are listed on our Part Details page. You can also find images and similar parts to 1663129-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1663129-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1663129-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1663129-8 fall under?

The 1663129-8 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Contacts.

Can I view similar or alternative parts?

You can view similar parts to 1663129-8 when available in the Rack & Panel Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1663129-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 1663129-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1663129-8 have stock available?

There is no stock from authorised distributors for 1663129-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1663129-8 often in real-time on the comparison pages.

What if I can't find stock of 1663129-8?

You can fill out our help required form which you can use to request a quote for 1663129-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay