Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$24.82
|
4
in stock
|
Buy Now | |
RS Americas
from US$12.53
|
32
in stock
|
Buy Now | |
Newark Electronics
from US$13.23
|
23
in stock
|
Buy Now | |
element14
from US$13.66
|
23
in stock
|
Buy Now | |
Farnell
from US$22.73
|
23
in stock
|
Buy Now | |
Conrad
from US$14.55
|
16
in stock
|
Buy Now | |
Carlton-Bates
from US$18.89
|
-
|
Buy Now | |
Sager
from US$15.65
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M12 |
Gender | Plug |
No. of Contacts | 5Contacts |
Sensor Contact Type | Screw Pin |
Sensor Connector Mounting | Right Angle Cable Mount |
IP / NEMA Rating | IP67 |
Connector Coding | A Coded |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
Contact Material | Brass |
Contact Plating | - |
Current Rating | 4A |
Voltage Rating | 60V |
SVHC | Lead (15-Jan-2019) |
For Use With | 5 Pole M12 Sensors & Actuators |
SACC Series 5 Pole Right Angle Cable Mount Conn Plug 20mm Size Male Contacts | Phoenix Contact 1663129 | RS Americas |
Sensor Connector, M12, Plug, 5Pos | Newark Electronics |
SENSOR CONNECTOR, M12, PLUG, 5POS | element14 |
For a quick packing of often different cable lengths, e.g., on site, a big range of field configurable plug connectors is available. The M12-Series is available with screw or spring clamp connection and QUICKON-.Quick connection technology. For EMV conformed applications, shieldable,field configurable plug connectors are available. They distinguish themselves by a robust, metallic cover with corresponding attenuation of shielding. | Conrad |
Sensor actuator conn,M12,5W,plug,pg7 | RS |
Male M12 Ctr 90-Deg Single 60VAC/DC 4A - SACC-M12MR-5CON-PG7-M | Carlton-Bates |
Circular Metric Connectors M12 R/A PLG 5P PG7 | Sager |
Where can I find additional details, specifications and documents for a 1663129?
Additional datasheets, footprints and schematics for 1663129 are listed on our Part Details page. You can also find images and similar parts to 1663129 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1663129 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1663129 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1663129 fall under?
The 1663129 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1663129 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1663129 you can contact the distributor directly for product support, shipping queries etc.
Is the 1663129 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1663129 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Conrad have stock available or on a lead time for 1663129.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1663129 often in real-time on the comparison pages.
What if I can't find stock of 1663129?
You can fill out our help required form which you can use to request a quote for 1663129 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.