Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.33
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$11.79
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$13.78
|
50
in stock
|
Buy Now | |
Rapid Electronics
from US$18.78
|
50
in stock
|
Buy Now | |
Chip One Stop
from US$15.60
|
50
in stock
|
Buy Now | |
Avnet America
from US$11.07
|
-
|
Buy Now | |
Sager
from US$8.33
|
-
|
Buy Now | |
Farnell
from US$30.08
|
-
|
Buy Now |
Contact Underplating Material | Nickel |
---|---|
Contact Configuration | Posted |
Rack & Panel Connector Contact Size | 16 |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Length | 1.537in |
Rack & Panel Connectors A600 Pin Cont Sz 16 |Amp Te Connectivity 1663128-3 | Newark Electronics |
Rack&Panel Connectors A600 PIN CONT SZ 16 | Rapid Electronics |
TE Connectivity A600 PIN CONT SZ 16 Rack & Panel Connectors A600 PIN CONT SZ 16 | Distrelec |
Contact PIN Crimp ST Cable Mount | Avnet America |
Rack & Panel Connectors A600 PIN CONT SZ 16 | Sager |
Status: | Unknown |
---|---|
Series: | AMP ARINC 600 Series |
RoHS: | Unknown |
Product Range | AMP ARINC 600 Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
For Use With | AMP ARINC 600 Series Housing Connectors |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
Current Rating | - |
Contact Material | - |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1663128-3?
Additional datasheets, footprints and schematics for 1663128-3 are listed on our Part Details page. You can also find images and similar parts to 1663128-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1663128-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1663128-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1663128-3 fall under?
The 1663128-3 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1663128-3 when available in the Rack & Panel Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1663128-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1663128-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1663128-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1663128-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1663128-3 often in real-time on the comparison pages.
What if I can't find stock of 1663128-3?
You can fill out our help required form which you can use to request a quote for 1663128-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.