Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Sensor Connector Size | M12 |
Gender | Receptacle |
No. of Contacts | 5Contacts |
Sensor Contact Type | Screw Pin |
Sensor Connector Mounting | Straight Cable Mount |
IP / NEMA Rating | IP67 |
Connector Coding | A Coded |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
Contact Material | Brass |
Contact Plating | - |
Current Rating | 4A |
Voltage Rating | 60V |
SVHC | Lead (15-Jan-2019) |
For Use With | 5 Pole M12 Sensors & Actuators |
Connector | RS |
Circular M12 Socket, A Coded, 5 Position, Screw, 4A, IP67, SACC Series | Phoenix Contact 1662298 | RS Americas |
SENSOR CONNECTOR, M12, RCPT, 5POS | element14 |
Universal Socket, Single, Straight, 5 P, 48 VAC, 60 VDC | Carlton-Bates |
Circular Metric Connectors M12 SKT 5P PG7 BLK | Sager |
SACC-M12FS-5CON-PG 7 | Boersig |
Where can I find additional details, specifications and documents for a 1662298?
Additional datasheets, footprints and schematics for 1662298 are listed on our Part Details page. You can also find images and similar parts to 1662298 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1662298 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1662298 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1662298 fall under?
The 1662298 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1662298 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1662298 you can contact the distributor directly for product support, shipping queries etc.
Is the 1662298 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1662298 have stock available?
Authorised distributors including RS, RS Americas, element14, Carlton-Bates and Sager have stock available or on a lead time for 1662298.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1662298 often in real-time on the comparison pages.
What if I can't find stock of 1662298?
You can fill out our help required form which you can use to request a quote for 1662298 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.