1662-213-2031

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1662-213-2031
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1662-213-2031
Details for TE Store
1662-213-2031
CONT SOC ASSY Contact Type:Socket
Buy Directly from TE Store (5575 in Stock)
$0.6100 per unit
Series Information for 1662-213-2031 - TE Connectivity
  • Status: Active
  • Product Code: EB54
  • Global Product Line: JD8
  • GPL Description: Aerospace Defense & Marine

Description

CONT SOC ASSY

Specifications

Contact Termination Area Plating Material:
Gold
Contact Type:
Socket
Contact Current Rating (Max):
7.5A
Contact Size:
20
Contact Mating Area Plating Material:
Gold
Termination Method to Wire & Cable:
Crimp

Compatibility

  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Onlinecomponents.com
CONT SOC ASSY
Avnet America
Contact SKT Crimp ST Cable Mount
TE Store
CONT SOC ASSY Contact Type:Socket;Contact Mating Area Plating Material:Gold;Wire Contact Termination Area Plating Material:Gold;Contact Size:20;Termination Method to Wire & Cable:Crimp Socket Gold 20 | Connector Contact | TE Connectivity
Future Electronics
Size 20 Gold Plated 7.5 Amp Mil-Spec Contact Socket