Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 3 |
---|---|
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Connector Contact Load Condition | Fully Loaded |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 3µm |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 15 – 15µin, .38µm |
Contact Retention Within Housing | Without |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Type | Socket |
Card Slot Depth | 7.9mm, .31in |
Height | .53in, 13.4mm |
PCB Thickness (Recommended) | 1.6mm |
Housing Color | Green |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Thermoplastic Polyester -20% GF |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
PCB Mount Alignment | Without |
Mating Retention | Without |
PCB Mount Retention | Without |
Mating Alignment | With |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 41 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Row-to-Row Spacing | 5.08mm, .2in |
Connector & Housing Type | Receptacle |
Termination Post & Tail Length | .13in, 3.2mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Dual Loaded,closed Ends Rohs Compliant: Yes |Amp Te Connectivity 166087-3 | Newark Electronics |
3 Positions Dual 2.54mm Open End Through Hole Vertical Connector | Future Electronics |
Conn Card Edge SKT 3 POS 2.54mm Solder ST Thru-Hole Tube | Avnet America |
Where can I find additional details, specifications and documents for a 166087-3?
Additional datasheets, footprints and schematics for 166087-3 are listed on our Part Details page. You can also find images and similar parts to 166087-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 166087-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 166087-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 166087-3 fall under?
The 166087-3 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 166087-3 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 166087-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 166087-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 166087-3 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 166087-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 166087-3 often in real-time on the comparison pages.
What if I can't find stock of 166087-3?
You can fill out our help required form which you can use to request a quote for 166087-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.