Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Mating Area Plating Thickness | 30µin |
---|---|
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Material | Gold Flash |
Contact Size | 20 |
Accepts Wire Insulation Diameter Range | 1.57mm, .063in |
Wire Size | 24 – 20AWG, .2 – .6mm² |
Test Current | 3A |
Circuit Application | Signal |
Wire Type | Regular Wire |
Packaging Method | Reel |
Packaging Quantity | 10000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Contact, Pin, Sz 20, Xi, Crimp, 20-24 Rohs Compliant: Yes |Amp Te Connectivity 166046-1 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Headers & Wire Housings CONTACT PIN SZ 20 XI CRIMP 20-24 | Sager |
Where can I find additional details, specifications and documents for a 166046-1?
Additional datasheets, footprints and schematics for 166046-1 are listed on our Part Details page. You can also find images and similar parts to 166046-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 166046-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 166046-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 166046-1 fall under?
The 166046-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 166046-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 166046-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 166046-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 166046-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, Sager and Avnet Abacus have stock available or on a lead time for 166046-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 166046-1 often in real-time on the comparison pages.
What if I can't find stock of 166046-1?
You can fill out our help required form which you can use to request a quote for 166046-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.