Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.54
|
No stock
|
Buy Now | |
Future Electronics
from US$9.39
|
1,560
in stock
|
Buy Now | |
Newark Electronics
from US$18.68
|
214
in stock
|
Buy Now | |
Rapid Electronics
from US$17.56
|
214
in stock
|
Buy Now | |
Chip One Stop
from US$14.80
|
214
in stock
|
Buy Now | |
TE Store
from US$17.55
|
65
in stock
|
Buy Now | |
Avnet America
from US$14.48
|
-
|
Buy Now | |
RS Americas
from US$23.86
|
-
|
Buy Now | |
Avnet Asia
from US$16.66
|
-
|
Buy Now | |
Boersig
from US$18.16
|
-
|
Buy Now |
Number of Ports | 4 |
---|---|
Port Matrix Configuration | 1 x 4 |
Data Rate (Max) | 4Gb/s |
PCB Mounting Style | Through Hole - Press-Fit |
Connector Mounting Type | Board Mount |
Pluggable I/O Applications | SFP |
Circuit Application | Signal |
Included Lightpipe | No |
EMI Containment Feature Type | EMI Springs |
Product Type | Cage Assembly |
Integrated Lightpipes | No |
Sealable | No |
Cage Type | Stacked |
Connector System | Cable-to-Board |
Form Factor | SFP |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
I/O Connectors Assy Sfp Cage 1X4 Solder Tail |Amp Te Connectivity 1658723-2 | Newark Electronics |
I/O Connectors ASSY SFP CAGE 1X4 SOLDER TAIL | Rapid Electronics |
PLUGGABLE I-O CONNECTORS CAGES | Farnell |
ASSY SFP CAGE 1X4 SOLDER TAIL Form Factor: SFP Pluggable I/O Product Type: Cage Assembly Sealable: No Circuit Application: Signal Operating Temperature Range: -55 – 85 °C SFP Cage Assembly | Pluggable I/o Connectors & Cage | Part Number: 1658723-2 | Internal Number: 1658723-2 | TE Connectivity | TE Store |
Connector Accessories 4-Port SFP Cage Assembly Solder | Avnet America |
ASSY SFP CAGE 1X4 SOLDER TAIL, SFP, SFP plus and zSFP plus | TE Connectivity 1658723-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1658723-2?
Additional datasheets, footprints and schematics for 1658723-2 are listed on our Part Details page. You can also find images and similar parts to 1658723-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658723-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658723-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658723-2 fall under?
The 1658723-2 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 1658723-2 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658723-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658723-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658723-2 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for 1658723-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658723-2 often in real-time on the comparison pages.
What if I can't find stock of 1658723-2?
You can fill out our help required form which you can use to request a quote for 1658723-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.