Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-1658686-4,
F02936-000 |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
23,290
in stock
|
Buy Now | |
TE Store
from US$0.23
|
19,501
in stock
|
Buy Now | |
Powell Electronics
from US$0.15
|
14,008
in stock
|
Buy Now | |
element14
from US$0.28
|
5,276
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
4,599
in stock
|
Buy Now | |
Heilind Electronics
from US$0.12
|
2,696
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
972
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.12
|
524
in stock
|
Buy Now | |
Farnell
from US$0.28
|
449
in stock
|
Buy Now | |
Distrelec
from US$2.55
|
235
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.33
|
234
in stock
|
Buy Now | |
RS Americas
from US$0.19
|
212
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
150
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
55
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.33
|
-
|
Buy Now | |
Sager
from US$0.13
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Contact Termination Area Plating Material | Tin |
---|---|
端子の下地めっきの材料 | Nickel |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold Flash |
Contact Base Material | Phosphor Bronze |
Contact Size | 22 |
Contact Current Rating (Max) | 1.9A |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Thickness | 100µin |
Accepts Wire Insulation Diameter Range | .03 – .04in, .76 – 1.02mm |
Insulation Diameter (Max) | .04in |
Wire Size | 28 – 22AWG, .08 – .4mm² |
Contact Retention Type Within Housing | Crimp Snap-In |
Wire Insulation Support | With |
For Use With | AMPLIMITE |
Circuit Application | Signal |
Comment | For Hand Tool |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Grade | Standard |
Connector System | Cable-to-Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Gold flash socket crimp contact,22-28awg | RS |
SOCKET CONTACT,22 DF,LP,22-28 Contact Type: Socket Contact Mating Area Plating Material: Gold Flash Contact Retention Type Within Housing: Snap-In Contact Size: Size 22 Wire Size: 28 – 22 AWG Socket Gold Flash Snap-In Size 22 | D-Sub Conn Contacts: Socket & Phosphor Bronze & Signal & Size 22 | Part Number: 1658686-4 | Internal Number: 1658686-4 | Alias Number: AMP-0-1658686-4 | 28 – 22 AWG | TE Connectivity | TE Store |
CRIMP SOCKET, D, 28-22AWG | element14 |
D Sub Contact, Socket, 28-22Awg, Crimp | Newark Electronics |
SOCKET CONTACT22 DFLP22-28 | Heilind Electronics |
D-Sub Contacts SKT 22 AWG BULK | Rapid Electronics |
TE Connectivity - AMP D-Sub Socket Contact, 22 AWG | Distrelec |
Contact | Transfer Multisort Elektronik |
AMPLIMITE Socket Contact Size 22DF for HDP-22 Series 28-22AWG Gold Flash | TE Connectivity 1658686-4 | RS Americas |
HDP22 Series 22-28 AWG Gold Flash Crimp Socket D-Sub Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-22 Series |
RoHS: | Unknown |
For Use With | AMPLIMITE HDP-22 Connectors |
---|---|
Contact Gender | Socket |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | 28AWG |
Contact Termination Type | Crimp |
Product Range | AMPLIMITE HDP-22 Series |
SVHC | No SVHC (15-Jan-2019) |
Cable Diameter Max | 0.63mm |
Cable Diameter Min | 0.32mm |
Contact Resistance | 15mohm |
Contact Size | 22 |
Contact Termination | Crimp |
Current Rating | 5A |
Gender | Receptacle |
Wire Area Size Max | 0.4mm² |
Wire Area Size Min | 0.08mm² |
Wire Size | 22AWG |
Where can I find additional details, specifications and documents for a 1658686-4?
Additional datasheets, footprints and schematics for 1658686-4 are listed on our Part Details page. You can also find images and similar parts to 1658686-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658686-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658686-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658686-4 fall under?
The 1658686-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1658686-4 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658686-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658686-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658686-4 have stock available?
Authorised distributors including RS, TE Store, Powell Electronics, element14 and Newark Electronics have stock available or on a lead time for 1658686-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658686-4 often in real-time on the comparison pages.
What if I can't find stock of 1658686-4?
You can fill out our help required form which you can use to request a quote for 1658686-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.