Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.22
|
12
in stock
|
Buy Now | |
Powell Electronics
from US$5.82
|
2,430
in stock
|
Buy Now | |
Heilind Electronics
from US$5.50
|
2,321
in stock
|
Buy Now | |
RS Americas
from US$2.07
|
1,810
in stock
|
Buy Now | |
element14
from US$4.51
|
612
in stock
|
Buy Now | |
Farnell
from US$4.90
|
612
in stock
|
Buy Now | |
Newark Electronics
from US$6.43
|
471
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.50
|
456
in stock
|
Buy Now | |
TE Store
from US$6.85
|
182
in stock
|
Buy Now | |
Rapid Electronics
from US$7.48
|
148
in stock
|
Buy Now | |
Chip One Stop
from US$5.42
|
148
in stock
|
Buy Now | |
Distrelec
from US$6.87
|
93
in stock
|
Buy Now | |
Avnet America
from US$4.47
|
18
in stock
|
Buy Now | |
Electro Enterprises
from US$3.87
|
16
in stock
|
Buy Now | |
Boersig
from US$5.24
|
3
in stock
|
Buy Now | |
Future Electronics
from US$5.23
|
-
|
Buy Now | |
Carlton-Bates
from US$5.79
|
-
|
Buy Now | |
Sager
from US$4.68
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Material | Steel |
---|---|
Shell Plating Material | Zinc |
Insert Material | Glass-Filled Nylon |
Number of Positions | 50 |
Contact Size | 20 |
Wire Size | .2 – .56mm², 24 – 20AWG |
Cable Insulation Diameter Range | 4.58 – 11.68mm |
Housing Material | Polyester GF, Nylon GF |
Centerline (Pitch) | .109in, 2.76mm, 2.74mm, 2.79mm, .11in, .108in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Insert Flammability Rating | UL 94V-0 |
Mating Connector Lock Type | Mounting Holes |
Mating Connector Lock | With |
Circuit Application | Signal |
Comment | Plugs accept size 20 DF pin contacts. |
Packaging Method | Package |
Packaging Quantity | 225 |
Shielded | No |
Shell Size | 5 |
Grade | Standard |
Shell Type | Full Metal Shell |
Connector Style | Plug |
Product Type | Connector |
Connector System | Cable-to-Cable |
Grounding Indents | Without |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Conn D-Sub Cable Plug 50Pos STR HDP-20Series CrimpSnap 28-24AWG MetalShell | TE Connectivity 1658641-3 | RS Americas |
D SUB HOUSING, PLUG, DD, 50POS | element14 |
D Sub Shell, Plug, Size 5, Steel | Newark Electronics |
PLUG ASSY SIZE 5 Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 50 Contact Size: Size 20 Connector Shell Size: 5 Plug Cable-to-Cable 50 Size 20 | D-Sub Crimp: Plug & Signal & 50 Posn & Pin Size 20 & Shell Size 5 | Part Number: 1658641-3 | Internal Number: 1658641-3 | TE Connectivity | TE Store |
D-Sub Standard Connectors 50P PLUG ZINC | Rapid Electronics |
TE Connectivity - AMP Standard D-SubConnector DD-50 Plug Crimp | Distrelec |
Conn Housing PL 50 POS ST | Avnet America |
AMPLIMITE HDP-20 d-sub cable plug,50 pin | RS |
HDF-20 Series 50 Position Plug Crimp Snap Standard Cable Connector | Future Electronics |
Subminiature D Connector, 50 pos., 2.63x0.42x0.60 in., 28-18 AWG, Glass Filled Nylon | Carlton-Bates |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
No. of Positions | 50Positions |
---|---|
Connector Type | D Sub |
Connector Shell Size | DD |
Product Range | AMPLIMITE HDP-20 Series |
Gender | Plug |
Connector Body Material | Metal Body |
Body Material | Steel |
Where can I find additional details, specifications and documents for a 1658641-3?
Additional datasheets, footprints and schematics for 1658641-3 are listed on our Part Details page. You can also find images and similar parts to 1658641-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658641-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658641-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658641-3 fall under?
The 1658641-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1658641-3 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658641-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658641-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658641-3 have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 1658641-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658641-3 often in real-time on the comparison pages.
What if I can't find stock of 1658641-3?
You can fill out our help required form which you can use to request a quote for 1658641-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.