Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.33
|
278
in stock
|
Buy Now | |
Heilind Electronics
from US$8.82
|
627
in stock
|
Buy Now | |
Chip One Stop
from US$6.92
|
440
in stock
|
Buy Now | |
Distrelec
from US$8.68
|
440
in stock
|
Buy Now | |
element14
from US$6.36
|
303
in stock
|
Buy Now | |
Newark Electronics
from US$7.20
|
278
in stock
|
Buy Now | |
TE Store
from US$8.99
|
254
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.82
|
143
in stock
|
Buy Now | |
RS Americas
from US$9.29
|
10
in stock
|
Buy Now | |
Future Electronics
from US$5.50
|
-
|
Buy Now | |
Avnet America
from US$6.89
|
-
|
Buy Now | |
Boersig
from US$5.41
|
-
|
Buy Now |
Insert Material | Glass-Filled Nylon |
---|---|
Shield Plating Material | Steel |
Shell Material | Steel |
Shell Plating Material | Tin |
Number of Positions | 50 |
Contact Size | 20 |
Wire Size | .2 – .56mm², 24 – 20AWG |
Cable Insulation Diameter Range | 4.58 – 11.68mm |
Housing Material | Nylon GF, Polyester GF |
Centerline (Pitch) | .109in, 2.79mm, .108in, 2.74mm, .11in, 2.76mm |
Housing Color | Black |
Insert Flammability Rating | UL 94V-0 |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock | With |
Mating Connector Lock Type | Mounting Holes |
Circuit Application | Signal |
Comment | Plugs accept size 20 DF pin contacts. |
Packaging Quantity | 225 |
Packaging Method | Package |
Shell Type | Full Metal Shell |
Connector & Contact Terminates To | Wire & Cable |
Shielded | No |
Shell Size | 5 |
Product Type | Connector |
Connector Style | Plug |
Sealable | No |
Grounding Indents | Without |
Grade | Standard |
Connector System | Cable-to-Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
HDP-20PLUGSIZE 5 50 POSN | Heilind Electronics |
TE Connectivity - AMP D-Sub Straight DD-50 Plug Crimp | Distrelec |
D SUB SHELL, PLUG, SIZE 5, STEEL | element14 |
D Sub Shell, Plug, Size 5, Steel | Newark Electronics |
HDP-20,PLUG,SIZE 5, 50 POSN Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 50 Contact Size: Size 20 Connector Shell Size: 5 Plug Cable-to-Cable 50 Size 20 | D-Sub Crimp: Plug & Signal & 50 Posn & Pin Size 20 & Shell Size 5 | Part Number: 1658641-1 | Internal Number: 1658641-1 | TE Connectivity | TE Store |
Conn, D-Sub, Cable Plug, 50Pos, STR, HDP-20Series, CrimpSnap, 20AWG, MetalShell | TE Connectivity 1658641-1 | RS Americas |
HDF-20 Series 50 Position Plug Crimp Snap Standard Cable Connector | Future Electronics |
Conn Housing PL 50 POS ST | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
No. of Positions | 50Positions |
---|---|
Connector Type | D Sub |
Connector Shell Size | DD |
Product Range | AMPLIMITE HDP-20 Series |
Gender | Plug |
Connector Body Material | Metal Body |
Body Material | Steel |
Where can I find additional details, specifications and documents for a 1658641-1?
Additional datasheets, footprints and schematics for 1658641-1 are listed on our Part Details page. You can also find images and similar parts to 1658641-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658641-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658641-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658641-1 fall under?
The 1658641-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1658641-1 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658641-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658641-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658641-1 have stock available?
Authorised distributors including Heilind Electronics, Chip One Stop, Distrelec, element14 and Newark Electronics have stock available or on a lead time for 1658641-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658641-1 often in real-time on the comparison pages.
What if I can't find stock of 1658641-1?
You can fill out our help required form which you can use to request a quote for 1658641-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.