Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Color Code | Yes |
---|---|
Contact Size | 20 |
Contact Mating Area Plating Material | Gold Flash |
Contact Type | Socket |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | .76µm |
Contact Current Rating (Max) | 3.1A |
Contact Base Material | Phosphor Bronze |
Contact Color Bands | Green |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Insulation Diameter (Max) | 1.73mm |
Wire Size | 22 – 18AWG, .4 – .8mm² |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Crimp Snap-In |
Circuit Application | Signal |
Comment | Wire insulation diameter is limited by the connector housing cavity and clearance for the insertion/extraction tool. |
Packaging Quantity | 10000 |
Packaging Method | Reel |
Product Type | Contact |
Grade | Standard |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
SOCKET CONT DUPL PLT STRIP HD- Contact Type: Socket Contact Mating Area Plating Material: Gold Flash Contact Retention Type Within Housing: Snap-In Contact Size: Size 20 Wire Size: 22 – 18 AWG Socket Gold Flash Snap-In Size 20 | D-Sub Conn Contacts: Socket & Phosphor Bronze & Signal & Size 20 | Part Number: 1658542-2 | Internal Number: 1658542-2 | 22 – 18 AWG | TE Connectivity | TE Store |
Socket Cont Dupl Plt Strip Hd- Rohs Compliant: Yes |Amp Te Connectivity 1658542-2 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Socket Cont Dupl Plt Strip Hd- | TE Connectivity 1658542-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1658542-2?
Additional datasheets, footprints and schematics for 1658542-2 are listed on our Part Details page. You can also find images and similar parts to 1658542-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658542-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658542-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658542-2 fall under?
The 1658542-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1658542-2 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658542-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658542-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658542-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1658542-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658542-2 often in real-time on the comparison pages.
What if I can't find stock of 1658542-2?
You can fill out our help required form which you can use to request a quote for 1658542-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.