Prices starting from US$3.13
Number of Rows | 2 |
---|---|
Number of Positions | 6 |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Blue |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment Type | Polarization |
Mating Retention | Without |
Circuit Application | Signal |
Connector System | Wire-to-Board |
Connector & Housing Type | Receptacle |
Wire/Cable Type | Ribbon Cable |
Connector & Contact Terminates To | Wire & Cable |
製品タイプ | Connector |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
622-0630LF FEM SOCKT,LEAD FREE Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Row-to-Row Spacing: 2.54 mm Wire-to-Board 6 2.54 mm .1" | Ribbon Cable Connector | Part Number: 1658527-2 | Internal Number: 1658527-2 | TE Connectivity | TE Store |
WTB CONN, RCPT, 6POS, 2ROW, 2.54MM | element14 |
Wtb Conn, Rcpt, 6Pos, 2Row, 2.54Mm | Newark Electronics |
622 Series IDC Socket 6 way | RS |
Conn IDC Connector RCP 6 POS 2.54mm IDT RA Cable Mount | Avnet America |
AMP-LATCH 622 Series, Cable Mount IDC Conn Socket, 6 Way, 2 Row, 2.54mm Pitch | TE Connectivity 1658527-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1658527-2?
Additional datasheets, footprints and schematics for 1658527-2 are listed on our Part Details page. You can also find images and similar parts to 1658527-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658527-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658527-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658527-2 fall under?
The 1658527-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1658527-2 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658527-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658527-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658527-2 have stock available?
Authorised distributors including TE Store, element14, Newark Electronics, Farnell and RS have stock available or on a lead time for 1658527-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658527-2 often in real-time on the comparison pages.
What if I can't find stock of 1658527-2?
You can fill out our help required form which you can use to request a quote for 1658527-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.