Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.76
Distributor | Stock | ||
---|---|---|---|
TE Store
from US$3.19
|
277
in stock
|
Buy Now | |
Heilind Electronics
from US$2.76
|
67
in stock
|
Buy Now | |
Powell Electronics
from US$2.94
|
65
in stock
|
Buy Now | |
Newark Electronics
from US$4.90
|
63
in stock
|
Buy Now | |
Rapid Electronics
from US$6.47
|
63
in stock
|
Buy Now | |
Chip One Stop
from US$4.80
|
63
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.76
|
22
in stock
|
Buy Now | |
Future Electronics
from US$2.52
|
-
|
Buy Now | |
Avnet America
from US$2.15
|
-
|
Buy Now | |
RS Americas
from US$3.55
|
-
|
Buy Now | |
Richardson RFPD
from US$1.76
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 6 |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 1A |
Row-to-Row Spacing | .1in, 2.54mm |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Blue |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Mating Retention | Without |
Circuit Application | Signal |
Connector System | Wire-to-Board |
製品タイプ | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Connector & Housing Type | Plug |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
622-0653LF, PCB IDC, LEAD FREE Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 6 2.54 mm .1" | Ribbon Cable Connector | Part Number: 1658525-4 | Internal Number: 1658525-4 | TE Connectivity | TE Store |
622-0653LF PCB IDC LEAD FREE | Heilind Electronics |
Headers&wire Housings Idc Pcb P 06St.062 |Amp Te Connectivity 1658525-4 | Newark Electronics |
Headers&Wire Housings IDC PCB P 06ST.062 | Rapid Electronics |
622 Series Conn IDC 6Pos 26-28AWG Blue Through Hole Header Plug - Wire Mount | Future Electronics |
Conn IDC Connector M 6 POS 2.54mm IDT RA Cable Mount | Avnet America |
622-0653LF, PCB IDC, LEAD FREE, Ribbon Cable Connectors | TE Connectivity 1658525-4 | RS Americas |
RECTANGULAR CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1658525-4?
Additional datasheets, footprints and schematics for 1658525-4 are listed on our Part Details page. You can also find images and similar parts to 1658525-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658525-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658525-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658525-4 fall under?
The 1658525-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1658525-4 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658525-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658525-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658525-4 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Powell Electronics, Newark Electronics and Rapid Electronics have stock available or on a lead time for 1658525-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658525-4 often in real-time on the comparison pages.
What if I can't find stock of 1658525-4?
You can fill out our help required form which you can use to request a quote for 1658525-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.