Options for Price Comparison
Distributor Statistics for 1658198-1
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 1658198-1
Details for 1658198-1 by TE Connectivity
Connectors > Pluggable IO Connectors & Cages > X2
70 POSN,0.8MM PITCH, SURFACE T
1658198-1 image

1658198-1 by TE Connectivity

70 POSN,0.8MM PITCH, SURFACE T
Part Information
1658198-1 image
RoHS Compliant
ELV Compliant
Reflow solder capable to 260°C
Status: Active
Product Code: K709
Global Product Line: K73
GPL Description: Data and Devices
Specifications
Number of Positions:
70
Contact Mating Area Plating Thickness:
29.92µin, .76µm
Contact Current Rating (Max):
.5A
Contact Mating Area Plating Material:
Gold
Contact Base Material:
Phosphor Bronze
Centerline (Pitch):
.8mm, .031in
Housing Color:
Black
Housing Material:
LCP (Liquid Crystal Polymer)
UL Flammability Rating:
UL 94V-0
PCB Mounting Style:
Double-Sided (Belly-to-Belly)
Connector Mounting Type:
Board Mount
Circuit Application:
Signal
Comment:
Lubricant on contact.
Packaging Method:
Reel
Form Factor:
X2
Sealable:
No
System:
X2
Connector Style:
Receptacle
Product Type:
Connector
Connector System:
Cable-to-Board
Connector & Contact Terminates To:
Printed Circuit Board
Termination Method to Printed Circuit Board:
Surface Mount
Operating Temperature Range:
-67 – 185°F, -55 – 85°C
Alternate Descriptions
Conn SFP RCP 70 POS 0.8mm Solder RA SMD 70 Terminal 1 Port Reel Avnet America
70 POSN,0.8MM PITCH, SURFACE T Allied Electronics & Automation
Conn SFP RCP 70 POS 0.8mm Solder RA SMD 70 Terminal 1 Port Reel Avnet Europe
X2 Series 70 Position 0.8 mm Pitch Belly-to-Belly Plug Connector - SMT Future Electronics