Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 200 |
---|---|
Stackable | No |
Connector Contact Load Condition | Fully Loaded |
Board-to-Board Configuration | Mezzanine |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material Thickness | .25µm, 9.8425µin |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 9.5A, 1.25A |
PCB Contact Termination Area Plating Material Thickness | 9.8425µin, .25µm |
Contact Shape & Form | Single Beam |
Contact Type | Socket |
PCB Contact Termination Area Plating Material | Gold |
Contact Mating Area Plating Material | Select Gold |
Connector Height | .119865in, 3.05mm |
コネクタの高さ | 3.05mm |
Row-to-Row Spacing | .136371in, 3.47mm |
PCB Thickness (Recommended) | .25in, .06mm |
Impedance | 100Ω |
Dielectric Withstanding Voltage (Max) | 675VAC |
Operating Voltage | 125VAC |
Insulation Resistance | 2MΩ |
Centerline (Pitch) | .8mm, .031in |
Housing Color | Black |
Housing Material | LCP (Liquid Crystal Polymer) |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | Without |
PCB Mount Retention | With |
Mating Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | With |
PCB Mount Alignment Type | Locating Posts |
Assembly Process Feature | None |
Circuit Application | Power & Signal |
Packaging Quantity | 22 |
Packaging Method | Box & Tray, Tray |
実装方法 | Tray, Box & Tray |
Connector System | Board-to-Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
Msb0.80Rc-Asy200Fl,-,10,-Ty |Te Connectivity 1658062-5 | Newark Electronics |
Conn Mictor SB Connector RCP 200 POS Solder ST SMD Tray | Avnet America |
Where can I find additional details, specifications and documents for a 1658062-5?
Additional datasheets, footprints and schematics for 1658062-5 are listed on our Part Details page. You can also find images and similar parts to 1658062-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658062-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658062-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658062-5 fall under?
The 1658062-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1658062-5 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658062-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658062-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658062-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1658062-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658062-5 often in real-time on the comparison pages.
What if I can't find stock of 1658062-5?
You can fill out our help required form which you can use to request a quote for 1658062-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.