Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1191197-3 |
Prices starting from US$21.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$23.74
|
21
in stock
|
Buy Now | |
Electro Enterprises
from US$25.14
|
542
in stock
|
Buy Now | |
TE Store
from US$40.49
|
93
in stock
|
Buy Now | |
Newark Electronics
from US$29.19
|
21
in stock
|
Buy Now | |
element14
from US$25.78
|
21
in stock
|
Buy Now | |
Heilind Electronics
from US$32.89
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$32.89
|
1
in stock
|
Buy Now | |
Future Electronics
from US$21.86
|
-
|
Buy Now | |
Avnet America
from US$22.62
|
-
|
Buy Now | |
Distrelec
from US$26.18
|
-
|
Buy Now | |
TTI Europe
from US$29.61
|
-
|
Buy Now | |
Sager
from US$21.35
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Style | Pin |
---|---|
Contact Size | 12 |
Wire Size | 26 – 28AWG, .14 – .08mm² |
Military Standard | MIL-DTL-38999 I, III, IV |
Government Qualified | No |
Product Type | Contact |
Wire/Cable Type | Coaxial |
Termination Method | Solder |
Operating Temperature (Max) | 125°C |
D-602-0144 Compatible With Wire & Cable Type: Coaxial Contact Type: Pin Contact Size: Size 12 Wire Size: 26 – 28 AWG Wire Size: .14 – .08 mm² Coaxial Pin Size 12 26 – 28 AWG | Solder Contact | Part Number: 165805-000 | Internal Number: 165805-000 | Alias Number: 1191197-3 | TE Connectivity | TE Store |
Contact, Coax, Pin, 26-28Awg, Solder Rohs Compliant: No |Raychem Te Connectivity 165805-000 | Newark Electronics |
CONTACT, COAX, PIN, 26-28AWG, SOLDER | element14 |
Cross Referenced to TE CNTY RAYCHEM - Part: RYCD-602-0144 | Heilind Electronics |
26-28 AWG Gold Plated Beryllium Copper Solder Pin Contact | Future Electronics |
Contact PIN Solder ST Cable Mount | Avnet America |
Circular MIL Spec Contacts SOLDERTACT | Sager |
Where can I find additional details, specifications and documents for a 165805-000?
Additional datasheets, footprints and schematics for 165805-000 are listed on our Part Details page. You can also find images and similar parts to 165805-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165805-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165805-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165805-000 fall under?
The 165805-000 is listed under Harnessing > Interconnect Devices > Shielded Contacts.
Can I view similar or alternative parts?
You can view similar parts to 165805-000 when available in the Shielded Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165805-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 165805-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165805-000 have stock available?
Authorised distributors including Electro Enterprises, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 165805-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165805-000 often in real-time on the comparison pages.
What if I can't find stock of 165805-000?
You can fill out our help required form which you can use to request a quote for 165805-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.