1658016-1 PCB Connectors by TE Connectivity

MSB0.80PL16ASY040FL,-,10,-TY

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$13.13

Distributor Stock
Logo for Distrelec
Distrelec
from US$15.93
435
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$16.54
435
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$17.00
435
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$14.20
435
in stock
Buy Now
Logo for TE Store
TE Store
from US$19.47
409
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$13.13
-
Buy Now

Specifications

Stackable No
PCB Mount Orientation Vertical
Number of Positions 40
Number of Rows 2
Board-to-Board Configuration Mezzanine
Connector Contact Load Condition Fully Loaded
Contact Base Material Phosphor Bronze
PCB Contact Termination Area Plating Material Thickness 9.8425µin, .25µm
Contact Mating Area Plating Material Thickness 9.8425µin
Contact Shape & Form Square, Single Beam
Contact Type Pin
Contact Mating Area Plating Material Select Gold
Contact Current Rating (Max) 1.25A, 9.5A
PCB Contact Termination Area Plating Material Gold
Row-to-Row Spacing .158in
Connector Height .6043in, 15.37mm
Stack Height 16mm, .63in
コネクタの高さ 15.37mm
Impedance 100Ω
Dielectric Withstanding Voltage (Max) 675VAC
Insulation Resistance 2MΩ
Operating Voltage 125VAC
Housing Material LCP (Liquid Crystal Polymer)
Housing Color Black
Centerline (Pitch) .8mm, .031in
UL Flammability Rating UL 94V-0
PCB Mount Alignment With
Mating Retention With
Connector Mounting Type Board Mount
PCB Mount Retention With
Mating Alignment Without
PCB Mount Alignment Type Locating Posts
Circuit Application Power & Signal
Assembly Process Feature None
Comment Use of stand offs recommended. Contact Product Engineering for recommendations.
Packaging Method Box & Tray, Tray
実装方法 Tray, Box & Tray
Packaging Quantity 40
Sealable No
PCB Connector Assembly Type PCB Mount Header
Connector & Contact Terminates To Printed Circuit Board
Header Type Standard
Connector System Board-to-Board
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -65 – 125°C, -85 – 257°F


Alternative Descriptions

Connectors Msb0.80Pl16A Sy040Fl-10 -Ty |Amp Te Connectivity 1658016-1 | Newark Electronics
Connectors MSB0.80PL16A SY040FL-10 -TY | Rapid Electronics
TE Connectivity MSB0.80PL16ASY040FL - 10 -TY Board to Bo | Distrelec
MSB0.80PL16ASY040FL,-,10,-TY PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 40 Centerline (Pitch): .8 mm PCB Mount Header Vertical Board-to-Board 40 | PCB Header & Receptacle | Part Number: 1658016-1 | Internal Number: 1658016-1 | .8 mm | TE Connectivity | TE Store
Conn Mictor SB Connector PL 40 POS 0.8mm Solder Tray | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1658016-1?

Additional datasheets, footprints and schematics for 1658016-1 are listed on our Part Details page. You can also find images and similar parts to 1658016-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1658016-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658016-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1658016-1 fall under?

The 1658016-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1658016-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1658016-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1658016-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1658016-1 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1658016-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1658016-1 often in real-time on the comparison pages.

What if I can't find stock of 1658016-1?

You can fill out our help required form which you can use to request a quote for 1658016-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay