Prices starting from US$11.64
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$12.45 |
No stock
|
Buy Now | |
Rapid Electronics | US$14.04 |
90
|
Buy Now | |
Chip One Stop | US$17.30 |
90
|
Buy Now | |
TE Store | US$15.35 |
65
|
Buy Now | |
Newark Electronics | US$12.92 |
-
|
Buy Now | |
Future Electronics | US$13.69 |
-
|
Buy Now | |
Avnet America | US$11.64 |
-
|
Buy Now | |
Boersig | US$14.45 |
-
|
Buy Now |
Stackable | No |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 160 |
Board-to-Board Configuration | Mezzanine |
Number of Rows | 2 |
Connector Contact Load Condition | Fully Loaded |
Contact Mating Area Plating Material | Select Gold |
PCB Contact Termination Area Plating Material Thickness | 9.8425µin, .25µm |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Single Beam |
Contact Current Rating (Max) | 1.25A, 9.5A |
PCB Contact Termination Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 9.8425µin |
Contact Type | Socket |
Stack Height | 5mm, 16mm, 19mm, 22mm, 8mm, 1.181in, 11mm, 30mm, 25mm |
Connector Height | .119865in, 3.05mm |
Row-to-Row Spacing | .136371in |
コネクタの高さ | 3.05mm |
Operating Voltage | 125VAC |
Dielectric Withstanding Voltage (Max) | 675VAC |
Insulation Resistance | 2MΩ |
Impedance | 100Ω |
Centerline (Pitch) | .031in, .8mm |
Housing Color | Black |
Housing Material | LCP (Liquid Crystal Polymer) |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Alignment | With |
Mating Alignment | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Mating Retention | With |
Circuit Application | Power & Signal |
Assembly Process Feature | None |
Comment | Use of stand offs recommended. Contact Product Engineering for recommendations. |
Packaging Method | Box & Tray, Tray |
実装方法 | Tray, Box & Tray |
Packaging Quantity | 24 |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
MSB0.80RC-ASY160FL - 10 -TY | Rapid Electronics |
BACKPLANE PC BOARD CONNECTORS | Farnell |
MSB0.80RC-ASY160FL,-,10,-TY PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 160 Centerline (Pitch): .8 mm PCB Mount Receptacle Vertical Board-to-Board 160 | PCB Header & Receptacle | Part Number: 1658012-4 | Internal Number: 1658012-4 | .8 mm | TE Connectivity | TE Store |
Msb0.80Rc-Asy160Fl,-,10,-Ty |Amp Te Connectivity 1658012-4 | Newark Electronics |
Conn Fine Pitch Connector RCP 160 POS 0.8mm Solder ST SMD | Avnet America |
Where can I find additional details, specifications and documents for a 1658012-4?
Additional datasheets, footprints and schematics for 1658012-4 are listed on our Part Details page. You can also find images and similar parts to 1658012-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658012-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658012-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658012-4 fall under?
The 1658012-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1658012-4 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658012-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658012-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658012-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TE Store and Newark Electronics have stock available or on a lead time for 1658012-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658012-4 often in real-time on the comparison pages.
What if I can't find stock of 1658012-4?
You can fill out our help required form which you can use to request a quote for 1658012-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.