Status: | Unknown |
---|---|
Series: | 1658 Series |
RoHS: | Unknown |
Product Range | 1658 Series |
---|---|
Current Rating | 8A |
No. of Poles | 1 Pole |
Voltage Rating V DC | 28VDC |
Voltage Rating VAC | 240VAC |
Circuit Breaker Mounting | Plug On |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA UL VDE |
External Depth | 27mm |
External Length / Height | 32mm |
External Width | 14mm |
Fuse Current | 8A |
Insulation Resistance | 100Mohm |
Panel Cutout Diameter | 9.5mm |
Tripping Current | 10A |
Where can I find additional details, specifications and documents for a 1658-G21-02-P10-8A?
Additional datasheets, footprints and schematics for 1658-G21-02-P10-8A are listed on our Part Details page. You can also find images and similar parts to 1658-G21-02-P10-8A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658-G21-02-P10-8A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658-G21-02-P10-8A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658-G21-02-P10-8A fall under?
The 1658-G21-02-P10-8A is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1658-G21-02-P10-8A when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658-G21-02-P10-8A you can contact the distributor directly for product support, shipping queries etc.
Is the 1658-G21-02-P10-8A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658-G21-02-P10-8A have stock available?
Authorised distributors including Distrelec, Schukat Electronic, Farnell, element14 and Newark Electronics have stock available or on a lead time for 1658-G21-02-P10-8A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658-G21-02-P10-8A often in real-time on the comparison pages.
What if I can't find stock of 1658-G21-02-P10-8A?
You can fill out our help required form which you can use to request a quote for 1658-G21-02-P10-8A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.