Status: | Unknown |
---|---|
Series: | 1658 Series |
RoHS: | Unknown |
Prices starting from US$3.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.44
|
178
in stock
|
Buy Now | |
Distrelec
from US$4.26
|
204
in stock
|
Buy Now | |
Newark Electronics
from US$7.06
|
53
in stock
|
Buy Now | |
element14
from US$5.71
|
53
in stock
|
Buy Now | |
Farnell
from US$8.19
|
53
in stock
|
Buy Now | |
Schukat Electronic
from US$4.72
|
52
in stock
|
Buy Now | |
RS Americas
from US$6.79
|
-
|
Buy Now | |
Sager
from US$3.31
|
-
|
Buy Now |
Product Range | 1658 Series |
---|---|
Current Rating | 10A |
No. of Poles | 1 Pole |
Voltage Rating V DC | 28VDC |
Voltage Rating VAC | 240VAC |
Circuit Breaker Mounting | Plug On |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA UL VDE |
External Depth | 27mm |
External Length / Height | 32mm |
External Width | 14mm |
Fuse Current | 10A |
Insulation Resistance | 100Mohm |
Panel Cutout Diameter | 9.5mm |
Tripping Current | 12.5A |
Where can I find additional details, specifications and documents for a 1658-G21-02-P10-10A?
Additional datasheets, footprints and schematics for 1658-G21-02-P10-10A are listed on our Part Details page. You can also find images and similar parts to 1658-G21-02-P10-10A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658-G21-02-P10-10A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658-G21-02-P10-10A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658-G21-02-P10-10A fall under?
The 1658-G21-02-P10-10A is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1658-G21-02-P10-10A when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658-G21-02-P10-10A you can contact the distributor directly for product support, shipping queries etc.
Is the 1658-G21-02-P10-10A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658-G21-02-P10-10A have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1658-G21-02-P10-10A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658-G21-02-P10-10A often in real-time on the comparison pages.
What if I can't find stock of 1658-G21-02-P10-10A?
You can fill out our help required form which you can use to request a quote for 1658-G21-02-P10-10A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.